Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-10-14-F-D-1000

Description
Win Source Part Number: 1203369-EW-10-14-F-D -1000 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, EW Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 1.000" (25.400mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: EW-10-14
Request a Quote Datasheet
Description
Win Source Part Number: 1203369-EW-10-14-F-D -1000 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, EW Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 1.000" (25.400mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: EW-10-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1203369-EW-10-14-F-D-1000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1203369-EW-10-14-F-D-1000
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1203369-EW-10-14-F-D-1000
Win Source Part Number: 1203369-EW-10-14-F-D -1000 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, EW Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 1.000" (25.400mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: EW-10-14

Win Source Part Number: 1203369-EW-10-14-F-D-1000
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, EW
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 1.000" (25.400mm)
Length - Tail: 0.330" (8.382mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: EW-10-14

Buy Now
Singapore, Singapore
Electronic Connector
400-EW-10-14-F-D-1000
Electronic Connector 400-EW-10-14-F-D-1000
CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-14-F-D-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-14-F-D-100 0 can be used for catalog matching and distributor lookup.

CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-14-F-D-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-14-F-D-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flexible Board Stacking Header With Fixed Tail Length, 0.100
Chicago, IL, United States
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch Rohs Compliant Samtec
95AH1119
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch Rohs Compliant Samtec 95AH1119
Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch RoHS Compliant: Yes

Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
EW-10-14-F-D-1000
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-10-14-F-D-1000
CONN HDR 20POS 0.1 STACK T/H

CONN HDR 20POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1203369-EW-10-14-F-D-1000 400-EW-10-14-F-D-1000 95AH1119 EW-10-14-F-D-1000
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products