Samtec Inc. Pin & Socket Connectors FLE-118-01-G-DV

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-118-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-118-01-G-DV
Pin & Socket Connectors FLE-118-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-118-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-118-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-118-01-G-DV
CONN RCPT 36POS 0.05 GOLD SMD

CONN RCPT 36POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 36 Position; Connector Systems Samtec - 11P4420 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 36 Position; Connector Systems Samtec
11P4420
Socket, 1.27Mm, Smt, 36 Position; Connector Systems Samtec 11P4420
SOCKET, 1.27MM, SMT, 36 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 36 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-118-01-G-DV FLE-118-01-G-DV 11P4420
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details