Samtec Inc. Connector, Receptacle, 5 Position, 1Row, 3.96Mm; Connector Systems Samtec FHP-05-02-T-S-TR

Description
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 5 Position, 1Row, 3.96Mm; Connector Systems Samtec - 99P6626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Position, 1Row, 3.96Mm; Connector Systems Samtec
99P6626
Connector, Receptacle, 5 Position, 1Row, 3.96Mm; Connector Systems Samtec 99P6626
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P6626
Product Name Connector, Receptacle, 5 Position, 1Row, 3.96Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-F01-06ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
3 suppliers
Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers