Samtec Inc. Pin & Socket Connectors FHP-04-02-T-S-K-TR

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-04-02-T-S-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-04-02-T-S-K-TR
Pin & Socket Connectors FHP-04-02-T-S-K-TR
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Connector, Receptacle, 4 Position, 1Row, 3.96Mm; Connector Systems Samtec - 99P6611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 1Row, 3.96Mm; Connector Systems Samtec
99P6611
Connector, Receptacle, 4 Position, 1Row, 3.96Mm; Connector Systems Samtec 99P6611
CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-04-02-T-S-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-04-02-T-S-K-TR
CONN RCPT 4POS 0.156 TIN SMD

CONN RCPT 4POS 0.156 TIN SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-04-02-T-S-K-TR 99P6611 FHP-04-02-T-S-K-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 4 Position, 1Row, 3.96Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details