.050" Socket FLE-105-01-G-DV-P-TR
.050" Socket FLE-105-01-G-DV-P-TR
.050" Socket FLE-105-01-G-DV-P-TR
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 10POS 0.05 GOLD SMD
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR ROHS COMPLIANT: YES
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966758P | 1966758 | FLE-105-01-G-DV-P-TR | FLE-105-01-G-DV-P-TR | 99P6798 | 60AJ3816 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec | Connector Rohs Compliant Samtec |
| Geometry | Straight | |||||
| Termination | Press-in | Press-in | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount Straight | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |