Samtec Inc. Pin & Socket Connectors FHP-02-02-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-02-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-02-02-T-S
Pin & Socket Connectors FHP-02-02-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Socket, 3.96Mm, Smt, 2 Position; Connector Systems Samtec - 11P4362 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Smt, 2 Position; Connector Systems Samtec
11P4362
Socket, 3.96Mm, Smt, 2 Position; Connector Systems Samtec 11P4362
SOCKET, 3.96MM, SMT, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 3.96MM, SMT, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FHP-02-02-T-S 11P4362
Product Name Pin & Socket Connectors Socket, 3.96Mm, Smt, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details