Samtec Inc. Pin & Socket Connectors FHP-03-01-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-03-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-03-01-T-S
Pin & Socket Connectors FHP-03-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
PCB Sockets - 1800281 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800281
PCB Sockets 1800281
Samtec FHP-03-01-T-S PCB Socket

Samtec FHP-03-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800494 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800494
PCB Sockets 1800494
Samtec FHP-03-01-T-S PCB Socket

Samtec FHP-03-01-T-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FHP-03-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-03-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-03-01-T-S
CONN RCPT 3POS 0.156 TIN PCB

CONN RCPT 3POS 0.156 TIN PCB

Supplier's Site
Socket, 3.96Mm, Vertical Through-Hole, 3 Position; Connector Systems Samtec - 11P4363 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 3 Position; Connector Systems Samtec
11P4363
Socket, 3.96Mm, Vertical Through-Hole, 3 Position; Connector Systems Samtec 11P4363
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-03-01-T-S 1800281 FHP-03-01-T-S 11P4363
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 3.96Mm, Vertical Through-Hole, 3 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers