Samtec Inc. Pin & Socket Connectors FLE-120-01-G-DV-A-K-TR

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-120-01-G-DV-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-120-01-G-DV-A-K-TR
Pin & Socket Connectors FLE-120-01-G-DV-A-K-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
PCB Sockets - 2271272 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271272
PCB Sockets 2271272
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Supplier's Site
PCB Sockets - 2271271 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271271
PCB Sockets 2271271
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Supplier's Site
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec - 45P6217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec
45P6217
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec 45P6217
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5300 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5300
Conn, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5300
CONN, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Product Range:FLE Series RoHS Compliant: Yes

CONN, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-120-01-G-DV-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-120-01-G-DV-A-K-TR
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-120-01-G-DV-A-K-TR 2271272 45P6217 FLE-120-01-G-DV-A-K-TR
Product Name Pin & Socket Connectors PCB Sockets Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details