Samtec ESW-132-12-G-D PCB Socket
Samtec ESW-132-12-G-D PCB Socket
.100 Elevated Skt Strip
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593161 | ESW-132-12-G-D | 74P0870 | 29AJ6720 |
| Product Name | PCB Sockets | Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 64Pos, 2Row, 2.54Mm Rohs Compliant Samtec | |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole Mount | ||
| Voltage Rating | 550 volts |