Samtec Inc. Pin & Socket Connectors FLE-116-01-G-DV-K-TR

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-116-01-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-116-01-G-DV-K-TR
Pin & Socket Connectors FLE-116-01-G-DV-K-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec - 99P6956 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec
99P6956
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec 99P6956
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FLE-116-01-G-DV-K-TR 99P6956
Product Name Pin & Socket Connectors Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers