Samtec Inc. Electronic Connector EW-23-13-T-D-800

Description
CONN HDR 46POS 0.1 STACK T/H TIN Product overview: EW-23-13-T-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-23-13-T-D-800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 46POS 0.1 STACK T/H TIN Product overview: EW-23-13-T-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-23-13-T-D-800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-EW-23-13-T-D-800
Electronic Connector 400-EW-23-13-T-D-800
CONN HDR 46POS 0.1 STACK T/H TIN Product overview: EW-23-13-T-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-23-13-T-D-800 can be used for catalog matching and distributor lookup.

CONN HDR 46POS 0.1 STACK T/H TIN Product overview: EW-23-13-T-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-23-13-T-D-800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1176768-EW-23-13-T-D-800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1176768-EW-23-13-T-D-800
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1176768-EW-23-13-T-D-800
Win Source Part Number: 1176768-EW-23-13-T-D -800 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, EW Number of Positions: 46 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 0.800" (20.320mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): EW2313TD800; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Length - Overall Pin: 1.230" (31.242mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: EW-23-13

Win Source Part Number: 1176768-EW-23-13-T-D-800
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, EW
Number of Positions: 46
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 0.800" (20.320mm)
Length - Tail: 0.330" (8.382mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): EW2313TD800;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.230" (31.242mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: EW-23-13

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
EW-23-13-T-D-800
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-23-13-T-D-800
CONN HDR 46POS 0.1 STACK T/H TIN

CONN HDR 46POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-EW-23-13-T-D-800 1176768-EW-23-13-T-D-800 EW-23-13-T-D-800
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details