Samtec Inc. Electronic Connector EW-10-12-S-D-545

Description
CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-12-S-D-545 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-12-S-D-545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-12-S-D-545 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-12-S-D-545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-EW-10-12-S-D-545
Electronic Connector 400-EW-10-12-S-D-545
CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-12-S-D-545 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-12-S-D-545 can be used for catalog matching and distributor lookup.

CONN HDR 20POS 0.1 STACK T/H Product overview: EW-10-12-S-D-545 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-10-12-S-D-545 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-10-12-S-D-545 - 762915-EW-10-12-S-D-545 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-10-12-S-D-545
762915-EW-10-12-S-D-545
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-10-12-S-D-545 762915-EW-10-12-S-D-545
Manufacturer: Samtec Inc. Win Source Part Number: 762915-EW-10-12-S-D- 545 Series: Flex Stack, EW Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.155" (3.94mm) Length - Stack Height: 0.545" (13.84mm) Length - Tail: 0.330" (8.38mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: EW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-EW-10-12-S-D-545; 1-146491-0; 924227-28-10-EU; ; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 762915-EW-10-12-S-D-545
Series: Flex Stack, EW
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.030" (26.16mm)
Length - Post (Mating): 0.155" (3.94mm)
Length - Stack Height: 0.545" (13.84mm)
Length - Tail: 0.330" (8.38mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Family Name: EW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-EW-10-12-S-D-545; 1-146491-0; 924227-28-10-EU; ;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
EW-10-12-S-D-545
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-10-12-S-D-545
CONN HDR 20POS 0.1 STACK T/H

CONN HDR 20POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-EW-10-12-S-D-545 762915-EW-10-12-S-D-545 EW-10-12-S-D-545
Product Name Electronic Connector Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-10-12-S-D-545 Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details