CONN HDR 50POS 0.1 STACK T/H TIN Product overview: EW-50-20-T-S-610 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-50-20-T-S-610
Win Source Part Number: 1008164-EW-50-20-T-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, EW
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.190" (4.826mm)
Length - Stack Height: 0.610" (15.494mm)
Length - Tail: 0.330" (8.382mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: EW-50-20
CONN HDR 50POS 0.1 STACK T/H TIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-EW-50-20-T-S-610 | 1008164-EW-50-20-T-S-610 | EW-50-20-T-S-610 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |