Samtec Inc. Connector, Receptacle, 6 Position, 1Row, 3.96Mm; Connector Systems Samtec FHP-06-02-T-S-TR

Description
CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Position, 1Row, 3.96Mm; Connector Systems Samtec - 99P6640 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 1Row, 3.96Mm; Connector Systems Samtec
99P6640
Connector, Receptacle, 6 Position, 1Row, 3.96Mm; Connector Systems Samtec 99P6640
CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P6640
Product Name Connector, Receptacle, 6 Position, 1Row, 3.96Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details