.050 Tiger Beam Cost-effective Single Be
CONN RCPT 40POS 0.05 GOLD SMD Product overview: FLE-120-01-G-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-120-01-G-DV-
Manufacturer: Samtec Inc.
Win Source Part Number: 872043-FLE-120-01-G-
Series: FLE
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: FLE-120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: FLE-120-01-G-DV-A-ND
CONN RCPT 40POS 0.05 GOLD SMD
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-120-01-G-DV-A | 315-FLE-120-01-G-DV-A | 872043-FLE-120-01-G-DV-A | FLE-120-01-G-DV-A | 99P6998 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Rectangular Connectors - FLE-120-01-G-DV-A | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Solder | Solder |