Samtec Inc. Pin & Socket Connectors FHP-10-02-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-10-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-10-02-T-S
Pin & Socket Connectors FHP-10-02-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Socket, 3.96Mm, Smt, 10 Position; Connector Systems Samtec - 11P4378 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Smt, 10 Position; Connector Systems Samtec
11P4378
Socket, 3.96Mm, Smt, 10 Position; Connector Systems Samtec 11P4378
SOCKET, 3.96MM, SMT, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 3.96MM, SMT, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FHP-10-02-T-S 11P4378
Product Name Pin & Socket Connectors Socket, 3.96Mm, Smt, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data