Samtec Inc. Pin & Socket Connectors FHP-05-01-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-05-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-05-01-T-S
Pin & Socket Connectors FHP-05-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-05-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-05-01-T-S
CONN RCPT 5POS 0.156 TIN PCB

CONN RCPT 5POS 0.156 TIN PCB

Supplier's Site
Socket, 3.96Mm, Vertical Through-Hole, 5 Position; Connector Systems Samtec - 11P4367 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 5 Position; Connector Systems Samtec
11P4367
Socket, 3.96Mm, Vertical Through-Hole, 5 Position; Connector Systems Samtec 11P4367
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-05-01-T-S FHP-05-01-T-S 11P4367
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 3.96Mm, Vertical Through-Hole, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSO Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details