Samtec Inc. Electronic Connector EW-03-14-TM-S-1000

Description
CONN HDR 3POS 0.1 STACK T/H TIN Product overview: EW-03-14-TM-S-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-03-14-TM-S-10 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 3POS 0.1 STACK T/H TIN Product overview: EW-03-14-TM-S-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-03-14-TM-S-10 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-EW-03-14-TM-S-1000
Electronic Connector 400-EW-03-14-TM-S-1000
CONN HDR 3POS 0.1 STACK T/H TIN Product overview: EW-03-14-TM-S-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-03-14-TM-S-10 00 can be used for catalog matching and distributor lookup.

CONN HDR 3POS 0.1 STACK T/H TIN Product overview: EW-03-14-TM-S-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-EW-03-14-TM-S-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1148954-EW-03-14-TM-S-1000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1148954-EW-03-14-TM-S-1000
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1148954-EW-03-14-TM-S-1000
Win Source Part Number: 1148954-EW-03-14-TM- S-1000 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, EW Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 1.000" (25.400mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: EW-03-14

Win Source Part Number: 1148954-EW-03-14-TM-S-1000
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, EW
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 1.000" (25.400mm)
Length - Tail: 0.330" (8.382mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: EW-03-14

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
EW-03-14-TM-S-1000
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-03-14-TM-S-1000
CONN HDR 3POS 0.1 STACK T/H TIN

CONN HDR 3POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-EW-03-14-TM-S-1000 1148954-EW-03-14-TM-S-1000 EW-03-14-TM-S-1000
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers