Samtec Inc. Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-132-13-L-D

Description
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7509
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7509
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC7509
Product Name Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers