Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-134-69-S-D

Description
CONN SOCKET 68POS 0.1 GOLD PCB
Description
CONN SOCKET 68POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 99P0184, features 68 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available. It is designed for standard insertion force applications and has a maximum cycle rating of 100 with gold plating.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 99P0184, features 68 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available. It is designed for standard insertion force applications and has a maximum cycle rating of 100 with gold plating.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-134-69-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-134-69-S-D
CONN SOCKET 68POS 0.1 GOLD PCB

CONN SOCKET 68POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 99P0184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
99P0184
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 99P0184
CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-134-69-S-D 99P0184
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers