Samtec Inc. Pin & Socket Connectors FLE-117-01-G-DV

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, FLE Series, is a surface mount receptacle featuring 34 positions with a 1.27 mm pitch. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are gold plated over 50 µ" (1.27 µm) nickel. This connector is RoHS compliant and supports a current rating of 2 A per pin when six adjacent pins are powered. The operating temperature range is from -55°C to +125°C, with a contact resistance of 15 mΩ. The connector allows for an insertion depth ranging from 1.83 mm to 4.37 mm and has a normal force of 100 grams. It is designed for a minimum of 100 cycles and is lead-free solderable. The connector is compatible with various mating connectors, including FTSH, FTS, FW, FFMD, and FMTP. Additional options include alignment pins and pick & place pads, with tape and reel availability for efficient handling.

Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, FLE Series, is a surface mount receptacle featuring 34 positions with a 1.27 mm pitch. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are gold plated over 50 µ" (1.27 µm) nickel. This connector is RoHS compliant and supports a current rating of 2 A per pin when six adjacent pins are powered. The operating temperature range is from -55°C to +125°C, with a contact resistance of 15 mΩ. The connector allows for an insertion depth ranging from 1.83 mm to 4.37 mm and has a normal force of 100 grams. It is designed for a minimum of 100 cycles and is lead-free solderable. The connector is compatible with various mating connectors, including FTSH, FTS, FW, FFMD, and FMTP. Additional options include alignment pins and pick & place pads, with tape and reel availability for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-117-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-117-01-G-DV
Pin & Socket Connectors FLE-117-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W8978 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W8978
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W8978
Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 34, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 34, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 34 Position; Connector Systems Samtec - 11P4419 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 34 Position; Connector Systems Samtec
11P4419
Socket, 1.27Mm, Smt, 34 Position; Connector Systems Samtec 11P4419
SOCKET, 1.27MM, SMT, 34 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 34 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-117-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-117-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-117-01-G-DV
CONN RCPT 34POS 0.05 GOLD SMD

CONN RCPT 34POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-117-01-G-DV 69W8978 11P4419 FLE-117-01-G-DV
Product Name Pin & Socket Connectors Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 34, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 1.27Mm, Smt, 34 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products