Samtec Inc. Pin & Socket Connectors FHP-04-01-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-04-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-04-01-T-S
Pin & Socket Connectors FHP-04-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FHP-04-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-04-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-04-01-T-S
CONN RCPT 4POS 0.156 TIN PCB

CONN RCPT 4POS 0.156 TIN PCB

Supplier's Site
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec - 11P4365 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec
11P4365
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec 11P4365
BOARD-BOARD CONNECTOR SOCKET, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 4Pos, 1Row, 3.96Mm Rohs Compliant Samtec - 49AJ3163 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 4Pos, 1Row, 3.96Mm Rohs Compliant Samtec
49AJ3163
Conn, Rcpt, 4Pos, 1Row, 3.96Mm Rohs Compliant Samtec 49AJ3163
CONN, RCPT, 4POS, 1ROW, 3.96MM ROHS COMPLIANT: YES

CONN, RCPT, 4POS, 1ROW, 3.96MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-04-01-T-S FHP-04-01-T-S 11P4365 49AJ3163
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec Conn, Rcpt, 4Pos, 1Row, 3.96Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data