Samtec Inc. Socket, 3.96Mm, Vertical Through-Hole, 23 Position; Connector Systems Samtec FHP-23-01-T-S

Description
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 3.96Mm, Vertical Through-Hole, 23 Position; Connector Systems Samtec - 11P4403 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 23 Position; Connector Systems Samtec
11P4403
Socket, 3.96Mm, Vertical Through-Hole, 23 Position; Connector Systems Samtec 11P4403
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-23-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-23-01-T-S
CONN RCPT 23POS 0.156 TIN PCB

CONN RCPT 23POS 0.156 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4403 FHP-23-01-T-S
Product Name Socket, 3.96Mm, Vertical Through-Hole, 23 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data