Samtec Inc. Socket, 3.96Mm, Vertical Through-Hole, 11 Position; Connector Systems Samtec FHP-11-01-T-S

Description
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 3.96Mm, Vertical Through-Hole, 11 Position; Connector Systems Samtec - 11P4379 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 11 Position; Connector Systems Samtec
11P4379
Socket, 3.96Mm, Vertical Through-Hole, 11 Position; Connector Systems Samtec 11P4379
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 11 Pos 3.96Mm Sldr St Th Rohs Compliant Samtec - 84AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 11 Pos 3.96Mm Sldr St Th Rohs Compliant Samtec
84AC1520
Conn Sckt Strp Skt 11 Pos 3.96Mm Sldr St Th Rohs Compliant Samtec 84AC1520
CONN SCKT STRP SKT 11 POS 3.96MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 11 POS 3.96MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4379 84AC1520
Product Name Socket, 3.96Mm, Vertical Through-Hole, 11 Position; Connector Systems Samtec Conn Sckt Strp Skt 11 Pos 3.96Mm Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details