Samtec Inc. Rectangular Connectors - FHP-08-02-T-S FHP-08-02-T-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 871977-FHP-08-02-T-S Series: FHP Operating Temperature Range: -55°C ~ 105°C Features: 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin Package: Tube Mounting: Surface Mount Family Name: FHP-08 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 871977-FHP-08-02-T-S Series: FHP Operating Temperature Range: -55°C ~ 105°C Features: 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin Package: Tube Mounting: Surface Mount Family Name: FHP-08 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FHP-08-02-T-S - 871977-FHP-08-02-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FHP-08-02-T-S
871977-FHP-08-02-T-S
Rectangular Connectors - FHP-08-02-T-S 871977-FHP-08-02-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 871977-FHP-08-02-T-S Series: FHP Operating Temperature Range: -55°C ~ 105°C Features: 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin Package: Tube Mounting: Surface Mount Family Name: FHP-08 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 871977-FHP-08-02-T-S
Series: FHP
Operating Temperature Range: -55°C ~ 105°C
Features: 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Package: Tube
Mounting: Surface Mount
Family Name: FHP-08
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-FHP-08-02-T-S
SMD Electronic Connector 315-FHP-08-02-T-S
CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 3.96Mm, Smt, 8 Position; Connector Systems Samtec - 11P4374 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Smt, 8 Position; Connector Systems Samtec
11P4374
Socket, 3.96Mm, Smt, 8 Position; Connector Systems Samtec 11P4374
SOCKET, 3.96MM, SMT, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 3.96MM, SMT, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 871977-FHP-08-02-T-S 315-FHP-08-02-T-S 11P4374
Product Name Rectangular Connectors - FHP-08-02-T-S SMD Electronic Connector Socket, 3.96Mm, Smt, 8 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details