Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-18-01-T-S

Description
CONN RCPT 18POS 0.156 TIN PCB
Datasheet
Description
CONN RCPT 18POS 0.156 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-18-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-18-01-T-S
CONN RCPT 18POS 0.156 TIN PCB

CONN RCPT 18POS 0.156 TIN PCB

Supplier's Site
Socket, 3.96Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec - 11P4393 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec
11P4393
Socket, 3.96Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec 11P4393
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FHP-18-01-T-S 11P4393
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 3.96Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers