Samtec Inc. Connector, Receptacle, 9 Position, 1Row, 3.96Mm; Connector Systems Samtec FHP-09-02-T-S-K-TR

Description
CONNECTOR, RECEPTACLE, 9 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 9 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 9 Position, 1Row, 3.96Mm; Connector Systems Samtec - 99P6676 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 9 Position, 1Row, 3.96Mm; Connector Systems Samtec
99P6676
Connector, Receptacle, 9 Position, 1Row, 3.96Mm; Connector Systems Samtec 99P6676
CONNECTOR, RECEPTACLE, 9 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 9 POSITION, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P6676
Product Name Connector, Receptacle, 9 Position, 1Row, 3.96Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers