Samtec Inc. Pin & Socket Connectors FLE-109-01-G-DV-TR

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-109-01-G-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-109-01-G-DV-TR
Pin & Socket Connectors FLE-109-01-G-DV-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-109-01-G-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-109-01-G-DV-TR
CONN RCPT 18POS 0.05 GOLD SMD

CONN RCPT 18POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec - 99P6853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
99P6853
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec 99P6853
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 18Way Rohs Compliant Samtec - 58AJ2181 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 18Way Rohs Compliant Samtec
58AJ2181
Socket, 1.27Mm, Smt, 18Way Rohs Compliant Samtec 58AJ2181
SOCKET, 1.27MM, SMT, 18WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 18WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-109-01-G-DV-TR FLE-109-01-G-DV-TR 99P6853 58AJ2181
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec Socket, 1.27Mm, Smt, 18Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data