Samtec Inc. PCB Sockets FHP-08-01-T-S

Description
Samtec FHP-08-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec FHP-08-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804109 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804109
PCB Sockets 1804109
Samtec FHP-08-01-T-S PCB Socket

Samtec FHP-08-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1803646 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803646
PCB Sockets 1803646
Samtec FHP-08-01-T-S PCB Socket

Samtec FHP-08-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - FHP-08-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-08-01-T-S
Pin & Socket Connectors FHP-08-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Socket, 3.96Mm, Vertical Through-Hole, 8 Position; Connector Systems Samtec - 11P4373 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 8 Position; Connector Systems Samtec
11P4373
Socket, 3.96Mm, Vertical Through-Hole, 8 Position; Connector Systems Samtec 11P4373
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FHP-08-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-08-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-08-01-T-S
CONN RCPT 8POS 0.156 TIN PCB

CONN RCPT 8POS 0.156 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804109 FHP-08-01-T-S 11P4373 FHP-08-01-T-S
Product Name PCB Sockets Pin & Socket Connectors Socket, 3.96Mm, Vertical Through-Hole, 8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Off The Shelf - Type PreWired - A25000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details