Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-13-02-T-S

Description
CONN RCPT 13POS 0.156 TIN SMD
Datasheet
Description
CONN RCPT 13POS 0.156 TIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-13-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-13-02-T-S
CONN RCPT 13POS 0.156 TIN SMD

CONN RCPT 13POS 0.156 TIN SMD

Supplier's Site
Socket, 3.96Mm, Smt, 13 Position; Connector Systems Samtec - 11P4384 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Smt, 13 Position; Connector Systems Samtec
11P4384
Socket, 3.96Mm, Smt, 13 Position; Connector Systems Samtec 11P4384
SOCKET, 3.96MM, SMT, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 3.96MM, SMT, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FHP-13-02-T-S 11P4384
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 3.96Mm, Smt, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details