Samtec Inc. Pin & Socket Connectors FHP-16-01-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-16-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-16-01-T-S
Pin & Socket Connectors FHP-16-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Socket, 3.96Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec - 11P4389 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec
11P4389
Socket, 3.96Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec 11P4389
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-16-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-16-01-T-S
CONN RCPT 16POS 0.156 TIN PCB

CONN RCPT 16POS 0.156 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-16-01-T-S 11P4389 FHP-16-01-T-S
Product Name Pin & Socket Connectors Socket, 3.96Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details