.050" Tiger Beam Cost-effective Single B
.050" Tiger Beam Cost-effective Single B
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 28POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMT, 28 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1.27MM, SMT, 28WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801584 | FLE-114-01-G-DV | FLE-114-01-G-DV | 11P4416 | 68AJ1621 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smt, 28 Position; Connector Systems Samtec | Socket, 1.27Mm, Smt, 28Way Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 28 # |