Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-45-09-T-S-260 EW-45-09-T-S-260

Description
Manufacturer: Samtec Inc. Win Source Part Number: 774283-EW-45-09-T-S- 260 Series: Flex Stack, EW Packaging: Bulk Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.140" (3.55mm) Length - Stack Height: 0.260" (6.60mm) Length - Tail: 0.330" (8.38mm) Contact Finish - Post (Mating): Tin Family Name: EW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-EW-45-09-T-S-260; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 774283-EW-45-09-T-S- 260 Series: Flex Stack, EW Packaging: Bulk Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.140" (3.55mm) Length - Stack Height: 0.260" (6.60mm) Length - Tail: 0.330" (8.38mm) Contact Finish - Post (Mating): Tin Family Name: EW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-EW-45-09-T-S-260; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-45-09-T-S-260 - 774283-EW-45-09-T-S-260 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-45-09-T-S-260
774283-EW-45-09-T-S-260
Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-45-09-T-S-260 774283-EW-45-09-T-S-260
Manufacturer: Samtec Inc. Win Source Part Number: 774283-EW-45-09-T-S- 260 Series: Flex Stack, EW Packaging: Bulk Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.140" (3.55mm) Length - Stack Height: 0.260" (6.60mm) Length - Tail: 0.330" (8.38mm) Contact Finish - Post (Mating): Tin Family Name: EW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-EW-45-09-T-S-260; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 774283-EW-45-09-T-S-260
Series: Flex Stack, EW
Packaging: Bulk
Number of Positions: 45
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 1
Termination: Solder
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.140" (3.55mm)
Length - Stack Height: 0.260" (6.60mm)
Length - Tail: 0.330" (8.38mm)
Contact Finish - Post (Mating): Tin
Family Name: EW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-EW-45-09-T-S-260;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
EW-45-09-T-S-260
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) EW-45-09-T-S-260
CONN HDR 45POS 0.1 STACK T/H TIN

CONN HDR 45POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 774283-EW-45-09-T-S-260 EW-45-09-T-S-260
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - EW-45-09-T-S-260 Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details