The Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm (part number 38AC7521) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 70 contacts arranged in two rows and is suitable for through-hole mounting. The connector is compliant with RoHS standards and is available in different lead styles, including solder tail and square tail options. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze. It offers a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This connector is suitable for applications requiring reliable connections in various electronic devices, particularly in environments where durability and performance are critical.
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN SOCKET 70POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 38AC7521 | ESW-135-58-S-D-LL |
| Product Name | Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Kinked Pin, Solder |