Samtec Inc. Pin & Socket Connectors FHP-04-01-H-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-04-01-H-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-04-01-H-S
Pin & Socket Connectors FHP-04-01-H-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-FHP-04-01-H-S
Electronic Connector 315-FHP-04-01-H-S
CONN RCPT 4POS 0.156 GOLD PCB Product overview: FHP-04-01-H-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-04-01-H-S can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.156 GOLD PCB Product overview: FHP-04-01-H-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-04-01-H-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FHP-04-01-H-S - 871976-FHP-04-01-H-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FHP-04-01-H-S
871976-FHP-04-01-H-S
Rectangular Connectors - FHP-04-01-H-S 871976-FHP-04-01-H-S
Manufacturer: Samtec Inc. Win Source Part Number: 871976-FHP-04-01-H-S Series: FHP Operating Temperature Range: -55°C ~ 105°C Features: 4 Position Receptacle Connector 0.156" (3.96mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: FHP-04 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 871976-FHP-04-01-H-S
Series: FHP
Operating Temperature Range: -55°C ~ 105°C
Features: 4 Position Receptacle Connector 0.156" (3.96mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: FHP-04
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FHP-04-01-H-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-04-01-H-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-04-01-H-S
CONN RCPT 4POS 0.156 GOLD PCB

CONN RCPT 4POS 0.156 GOLD PCB

Supplier's Site
.156
Chicago, IL, United States
.156" Power Eye Socket Strip Samtec
99P6607
.156" Power Eye Socket Strip Samtec 99P6607
.156" Power Eye Socket Strip

.156" Power Eye Socket Strip

Supplier's Site
Conn Pwr Sckt Strp Skt 4 Pos 3.96Mm Sldr St Th 4Term Rohs Compliant Samtec - 78AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Conn Pwr Sckt Strp Skt 4 Pos 3.96Mm Sldr St Th 4Term Rohs Compliant Samtec
78AC8045
Conn Pwr Sckt Strp Skt 4 Pos 3.96Mm Sldr St Th 4Term Rohs Compliant Samtec 78AC8045
CONN PWR SCKT STRP SKT 4 POS 3.96MM SLDR ST TH 4TERM ROHS COMPLIANT: YES

CONN PWR SCKT STRP SKT 4 POS 3.96MM SLDR ST TH 4TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-04-01-H-S 315-FHP-04-01-H-S 871976-FHP-04-01-H-S FHP-04-01-H-S 99P6607
Product Name Pin & Socket Connectors Electronic Connector Rectangular Connectors - FHP-04-01-H-S Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets .156" Power Eye Socket Strip Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 7909B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details