Samtec Inc. Pin & Socket Connectors FHP-13-01-T-S

Description
.156 Power Eye Skt Strip
Request a Quote Datasheet
Description
.156 Power Eye Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FHP-13-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-13-01-T-S
Pin & Socket Connectors FHP-13-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-13-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-13-01-T-S
CONN RCPT 13POS 0.156 TIN PCB

CONN RCPT 13POS 0.156 TIN PCB

Supplier's Site
Board-Board Connector, Socket, 13 Position, 1Row; Connector Systems Samtec - 11P4383 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 13 Position, 1Row; Connector Systems Samtec
11P4383
Board-Board Connector, Socket, 13 Position, 1Row; Connector Systems Samtec 11P4383
BOARD-BOARD CONNECTOR, SOCKET, 13 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 13 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FHP-13-01-T-S FHP-13-01-T-S 11P4383
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 13 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products