Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-07-02-T-S

Description
CONN RCPT 7POS 0.156 TIN SMD
Description
CONN RCPT 7POS 0.156 TIN SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 3.96mm, SMT, 7 Position (part number 11P4372) from Samtec is designed for board-to-board applications with a pitch spacing of 3.96mm. It features a single row with seven contacts, constructed from beryllium copper and compliant with RoHS standards. The insulator material is black LCP, and the connector supports an operating temperature range of -55°C to +105°C. This socket is suitable for surface mount technology (SMT) and offers lead-free solderability. The average insertion force per contact is 56 oz (15.57 N), while the average withdrawal force is 52 oz (14.46 N). It is compatible with various mating connectors, including FWJ and HFWJ series. The product also includes options for alignment pins and locking clips, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Socket, 3.96mm, SMT, 7 Position (part number 11P4372) from Samtec is designed for board-to-board applications with a pitch spacing of 3.96mm. It features a single row with seven contacts, constructed from beryllium copper and compliant with RoHS standards. The insulator material is black LCP, and the connector supports an operating temperature range of -55°C to +105°C. This socket is suitable for surface mount technology (SMT) and offers lead-free solderability. The average insertion force per contact is 56 oz (15.57 N), while the average withdrawal force is 52 oz (14.46 N). It is compatible with various mating connectors, including FWJ and HFWJ series. The product also includes options for alignment pins and locking clips, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FHP-07-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FHP-07-02-T-S
CONN RCPT 7POS 0.156 TIN SMD

CONN RCPT 7POS 0.156 TIN SMD

Supplier's Site
Socket, 3.96Mm, Smt, 7 Position; Connector Systems Samtec - 11P4372 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Smt, 7 Position; Connector Systems Samtec
11P4372
Socket, 3.96Mm, Smt, 7 Position; Connector Systems Samtec 11P4372
SOCKET, 3.96MM, SMT, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 3.96MM, SMT, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:FHP Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FHP-07-02-T-S 11P4372
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 3.96Mm, Smt, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8021E2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details