The Socket, 3.96mm, SMT, 5 Position (part number 11P4368) from Samtec is designed for board-to-board applications with a pitch spacing of 3.96mm. It features five contacts arranged in a single row and is suitable for surface mount installation. The insulator material is black LCP, while the contacts are made of beryllium copper with a plating of tin over nickel. This socket operates within a temperature range of -55°C to +105°C and is RoHS compliant. The product supports an insertion depth ranging from 3.57mm to 8.76mm and has a maximum lead coplanarity of 0.10mm. The average insertion force per contact is 56 oz (15.57 N), and the average withdrawal force is 52 oz (14.46 N). It is compatible with various mating connectors, including FWJ, HFWJ, and JW series. The socket is also available with options such as alignment pins and locking clips, enhancing its versatility for different applications.
SOCKET, 3.96MM, SMT, 5 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FHP-05-02-T-S | 11P4368 |
| Product Name | Pin & Socket Connectors | Socket, 3.96Mm, Smt, 5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |