Samtec Inc. Pin & Socket Connectors FLE-117-01-G-DV-K

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-117-01-G-DV-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-117-01-G-DV-K
Pin & Socket Connectors FLE-117-01-G-DV-K
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-117-01-G-DV-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-117-01-G-DV-K
CONN RCPT 34POS 0.05 GOLD SMD

CONN RCPT 34POS 0.05 GOLD SMD

Supplier's Site
Cost Effective Surface Mount Socket, 0.050
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec
99P6967
Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec 99P6967
Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-117-01-G-DV-K FLE-117-01-G-DV-K 99P6967
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-020-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers