STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - L2G2ISTR L2G2ISTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 739182-L2G2ISTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: SPI Supply Current: 3.8mA Bandwidth: 4.545kHz Axis: X (Pitch), Y (Roll) Range °/s: ±100, 200 Sensitivity (LSB/(°/s)): 131 ~ 262 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 739182-L2G2ISTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: SPI Supply Current: 3.8mA Bandwidth: 4.545kHz Axis: X (Pitch), Y (Roll) Range °/s: ±100, 200 Sensitivity (LSB/(°/s)): 131 ~ 262 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - L2G2ISTR - 739182-L2G2ISTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - L2G2ISTR
739182-L2G2ISTR
Motion Sensors - Motion Sensors - Gyroscopes - L2G2ISTR 739182-L2G2ISTR
Manufacturer: STMicroelectronics Win Source Part Number: 739182-L2G2ISTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: SPI Supply Current: 3.8mA Bandwidth: 4.545kHz Axis: X (Pitch), Y (Roll) Range °/s: ±100, 200 Sensitivity (LSB/(°/s)): 131 ~ 262 Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 739182-L2G2ISTR
Packaging: Reel
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Output Type: SPI
Supply Current: 3.8mA
Bandwidth: 4.545kHz
Axis: X (Pitch), Y (Roll)
Range °/s: ±100, 200
Sensitivity (LSB/(°/s)): 131 ~ 262
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFLGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now
Sensors, Transducers - Motion Sensors - Gyroscopes - L2G2ISTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
L2G2ISTR
Sensors, Transducers - Motion Sensors - Gyroscopes L2G2ISTR
MEMS MOTION SENSOR 2AXIS 16WFLGA

MEMS MOTION SENSOR 2AXIS 16WFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 739182-L2G2ISTR L2G2ISTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - L2G2ISTR Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Stored Energy Electrically Sustained Two-Axis Free Gyroscope - GE-2846 - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details