Amphenol Corporation Sensors, Transducers - Motion Sensors - Gyroscopes 61082-041400LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 0.29mOhm Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 0.29mOhm Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
Sensors, Transducers - Motion Sensors - Gyroscopes
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 0.29mOhm Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Gyroscopes
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Features: Unshielded Wirewound Inductor 0.29mOhm Nonstandard
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Ultra low Noise MEMS Gyro - G150Z Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Uniaxial
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details