Manufacturer: Analog Devices Inc.
Win Source Part Number: 911165-ADXRS622WBBGZ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Gyroscope Z (Yaw) ±300 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (6.85x6.85)
Package: 32-BFCBGA
Package: Tray
Part Status: Obsolete
Categories: Sensors
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 11
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Gyroscopes |
| Product Number | 911165-ADXRS622WBBGZ |
| Product Name | Motion Sensors - Motion Sensors - Gyroscopes - ADXRS622WBBGZ |