Epson Electronics America, Inc. Motion Sensors - Motion Sensors - Gyroscopes - XV-8100CB XV-8100CB

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 411117-XV-8100CB Family Name: XV-8100CB Alternative Parts (Cross-Reference): XV-3510CB; Introduction Date: January 29, 2007 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 411117-XV-8100CB Family Name: XV-8100CB Alternative Parts (Cross-Reference): XV-3510CB; Introduction Date: January 29, 2007 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - XV-8100CB - 411117-XV-8100CB - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - XV-8100CB
411117-XV-8100CB
Motion Sensors - Motion Sensors - Gyroscopes - XV-8100CB 411117-XV-8100CB
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 411117-XV-8100CB Family Name: XV-8100CB Alternative Parts (Cross-Reference): XV-3510CB; Introduction Date: January 29, 2007 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 411117-XV-8100CB
Family Name: XV-8100CB
Alternative Parts (Cross-Reference): XV-3510CB;
Introduction Date: January 29, 2007
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 411117-XV-8100CB
Product Name Motion Sensors - Motion Sensors - Gyroscopes - XV-8100CB
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details