STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LY5150ALHTR LY5150ALHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784795-LY5150ALHTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±1500 Family Name: LY5150ALH Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Operating Supply Current: 4.8mA Alternative Parts (Cross-Reference): CRM100; LY5150ALH; LY3200ALH; LY3200ALHTR; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784795-LY5150ALHTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±1500 Family Name: LY5150ALH Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Operating Supply Current: 4.8mA Alternative Parts (Cross-Reference): CRM100; LY5150ALH; LY3200ALH; LY3200ALHTR; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LY5150ALHTR - 784795-LY5150ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LY5150ALHTR
784795-LY5150ALHTR
Motion Sensors - Motion Sensors - Gyroscopes - LY5150ALHTR 784795-LY5150ALHTR
Manufacturer: STMicroelectronics Win Source Part Number: 784795-LY5150ALHTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±1500 Family Name: LY5150ALH Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Operating Supply Current: 4.8mA Alternative Parts (Cross-Reference): CRM100; LY5150ALH; LY3200ALH; LY3200ALHTR; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784795-LY5150ALHTR
Packaging: Reel package
Type: Analog
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-LFLGA
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 3.6 V
Bandwidth: 140Hz
Part Status: Obsolete(EOL)
Axis: X (Pitch)
Range °/s: ±1500
Family Name: LY5150ALH
Sensitivity (mV/°/s): 2
Categories: Sensors, Transducers
Operating Supply Current: 4.8mA
Alternative Parts (Cross-Reference): CRM100; LY5150ALH; LY3200ALH; LY3200ALHTR;
Introduction Date: June 04, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 784795-LY5150ALHTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LY5150ALHTR
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sub-Miniature Orientation Sensor - OS3D-GS Gaming Sensor - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 1200 deg/sec
View Details
3 Axis Attitude Gyro - TL735G - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 125 deg/sec
View Details