STMicroelectronics Motion Sensors - Motion Sensors - Gyroscopes - L3G4200D L3G4200D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088843-L3G4200D Packaging: Tray Product Length (mm): 4 mm Product Depth (mm): 4 mm Product Height (mm): 1.1 mm Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: LGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6 V Operating Supply Voltage (Min): 2.4 V Operating Supply Voltage (Typ): 3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088843-L3G4200D Packaging: Tray Product Length (mm): 4 mm Product Depth (mm): 4 mm Product Height (mm): 1.1 mm Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: LGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6 V Operating Supply Voltage (Min): 2.4 V Operating Supply Voltage (Typ): 3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200D - 088843-L3G4200D - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200D
088843-L3G4200D
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200D 088843-L3G4200D
Manufacturer: STMicroelectronics Win Source Part Number: 088843-L3G4200D Packaging: Tray Product Length (mm): 4 mm Product Depth (mm): 4 mm Product Height (mm): 1.1 mm Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: LGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6 V Operating Supply Voltage (Min): 2.4 V Operating Supply Voltage (Typ): 3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 088843-L3G4200D
Packaging: Tray
Product Length (mm): 4 mm
Product Depth (mm): 4 mm
Product Height (mm): 1.1 mm
Mounting: Surface Mount
Pin Count: 16
Operating Temperature Classification: Industrial
Rad Hardened: No
DELETED: Compliant
Package Type: LGA
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6 V
Operating Supply Voltage (Min): 2.4 V
Operating Supply Voltage (Typ): 3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now
Sensors, Transducers - Motion Sensors - Gyroscopes - L3G4200D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
L3G4200D
Sensors, Transducers - Motion Sensors - Gyroscopes L3G4200D
GYROSCOPE MEMS 3-AXIS 16LGA

GYROSCOPE MEMS 3-AXIS 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 088843-L3G4200D L3G4200D
Product Name Motion Sensors - Motion Sensors - Gyroscopes - L3G4200D Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer - KXG07 - ROHM Semiconductor USA, LLC
Specs
Product Standards RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RATE SENSOR - 7310A-1K5-600 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Rated Angular / Rotary Rates 1500 deg/sec
Gyro Type Rate Gyro
View Details
Angular Rate Sensor - Model ARS-300 - Diversified Technical Systems, Inc. (DTS)
Diversified Technical Systems, Inc. (DTS)
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details