TDK InvenSense, Inc. Gyroscopes - IDG1215 IDG1215

Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992449-IDG1215 Categories: Gyroscopes Alternative Parts (Cross-Reference): IDG1215IDG-1215; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992449-IDG1215 Categories: Gyroscopes Alternative Parts (Cross-Reference): IDG1215IDG-1215; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - IDG1215 - 992449-IDG1215 - Win Source Electronics
Laguna Hills, CA, United States
Gyroscopes - IDG1215
992449-IDG1215
Gyroscopes - IDG1215 992449-IDG1215
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992449-IDG1215 Categories: Gyroscopes Alternative Parts (Cross-Reference): IDG1215IDG-1215; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992449-IDG1215
Categories: Gyroscopes
Alternative Parts (Cross-Reference): IDG1215IDG-1215;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 992449-IDG1215
Product Name Gyroscopes - IDG1215
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Electrically Actuated One-Axis Free Gyroscope - GE-3646 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.3000 ±% Full Scale
Maximum Dimension 70 inch (1778 mm)
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details