STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LPR510AL LPR510AL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 878037-LPR510AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR510 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 878037-LPR510AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR510 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LPR510AL - 878037-LPR510AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPR510AL
878037-LPR510AL
Motion Sensors - Motion Sensors - Gyroscopes - LPR510AL 878037-LPR510AL
Manufacturer: STMicroelectronics Win Source Part Number: 878037-LPR510AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR510 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 878037-LPR510AL
Features: Gyroscope
Package: Tray
Part Status: Obsolete
Family Name: LPR510
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 878037-LPR510AL
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LPR510AL
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Electrically Actuated Two-Axis Free Gyroscope - GE-3660 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.3000 ±% Full Scale
Maximum Dimension 95.6 inch (2428 mm)
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details