TDK InvenSense, Inc. Motion Sensors - Motion Sensors - Gyroscopes - IDG-2021S IDG-2021S

Description
Manufacturer: TDK InvenSense Win Source Part Number: 920866-IDG-2021S Operating Temperature Range: -40°C ~ 85°C Features: Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 92Hz ~ 250Hz I²C, SPI 16-LGA (3x3) Package: 16-WFLGA Module Package: Reel - TR Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: TDK InvenSense Win Source Part Number: 920866-IDG-2021S Operating Temperature Range: -40°C ~ 85°C Features: Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 92Hz ~ 250Hz I²C, SPI 16-LGA (3x3) Package: 16-WFLGA Module Package: Reel - TR Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - IDG-2021S - 920866-IDG-2021S - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - IDG-2021S
920866-IDG-2021S
Motion Sensors - Motion Sensors - Gyroscopes - IDG-2021S 920866-IDG-2021S
Manufacturer: TDK InvenSense Win Source Part Number: 920866-IDG-2021S Operating Temperature Range: -40°C ~ 85°C Features: Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 92Hz ~ 250Hz I²C, SPI 16-LGA (3x3) Package: 16-WFLGA Module Package: Reel - TR Part Status: Obsolete Categories: Sensors Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: TDK InvenSense
Win Source Part Number: 920866-IDG-2021S
Operating Temperature Range: -40°C ~ 85°C
Features: Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 92Hz ~ 250Hz I²C, SPI 16-LGA (3x3)
Package: 16-WFLGA Module
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 920866-IDG-2021S
Product Name Motion Sensors - Motion Sensors - Gyroscopes - IDG-2021S
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Spring Actuated Electrically Sustained Two-axis Free Gyroscope - GE-3060 - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details