STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - L3GD20HTR L3GD20HTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018244-L3GD20HTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 6.25Hz to 400Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Family Name: L3GD20H Sensitivity (LSB/(°/s)): 8.75 to 70 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LGA Supply Voltage - Operating: 2.2 V to 3.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21001/V+T; Introduction Date: July 20, 2012 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018244-L3GD20HTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 6.25Hz to 400Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Family Name: L3GD20H Sensitivity (LSB/(°/s)): 8.75 to 70 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LGA Supply Voltage - Operating: 2.2 V to 3.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21001/V+T; Introduction Date: July 20, 2012 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20HTR - 018244-L3GD20HTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20HTR
018244-L3GD20HTR
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20HTR 018244-L3GD20HTR
Manufacturer: STMicroelectronics Win Source Part Number: 018244-L3GD20HTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 6.25Hz to 400Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Family Name: L3GD20H Sensitivity (LSB/(°/s)): 8.75 to 70 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LGA Supply Voltage - Operating: 2.2 V to 3.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21001/V+T; Introduction Date: July 20, 2012 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018244-L3GD20HTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Output Type: I2C, SPI
Bandwidth: 6.25Hz to 400Hz
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±245, 500, 2000
Family Name: L3GD20H
Sensitivity (LSB/(°/s)): 8.75 to 70
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-LGA
Supply Voltage - Operating: 2.2 V to 3.6 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21001/V+T;
Introduction Date: July 20, 2012
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - L3GD20HTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
L3GD20HTR
Sensors, Transducers - Motion Sensors - Gyroscopes L3GD20HTR
IC MEMS MOTION SENSOR 16LLGA

IC MEMS MOTION SENSOR 16LLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 018244-L3GD20HTR L3GD20HTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - L3GD20HTR Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Stored Energy 2-Axis Free Gyro 360° With Digital Output - G-4085 ME - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Rated Angular / Rotary Rates 1800 deg/sec
Accuracy 0.1000 ±% Full Scale
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details