STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LPY510ALTR LPY510ALTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 780031-LPY510ALTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±100 Family Name: LPY510AL Sensitivity (mV/°/s): 10 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Alternative Parts (Cross-Reference): LPY510AL; LPY410AL; LPY410ALTR; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 780031-LPY510ALTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±100 Family Name: LPY510AL Sensitivity (mV/°/s): 10 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Alternative Parts (Cross-Reference): LPY510AL; LPY410AL; LPY410ALTR; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LPY510ALTR - 780031-LPY510ALTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPY510ALTR
780031-LPY510ALTR
Motion Sensors - Motion Sensors - Gyroscopes - LPY510ALTR 780031-LPY510ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 780031-LPY510ALTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±100 Family Name: LPY510AL Sensitivity (mV/°/s): 10 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Alternative Parts (Cross-Reference): LPY510AL; LPY410AL; LPY410ALTR; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 780031-LPY510ALTR
Packaging: Reel package
Type: Analog
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-LFLGA
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 3.6 V
Bandwidth: 140Hz
Part Status: Obsolete(EOL)
Axis: X (Pitch), Y (Roll)
Range °/s: ±100
Family Name: LPY510AL
Sensitivity (mV/°/s): 10
Categories: Sensors, Transducers
Operating Supply Current: 6.8mA
Alternative Parts (Cross-Reference): LPY510AL; LPY410AL; LPY410ALTR; L3GD20H;
Introduction Date: June 04, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 780031-LPY510ALTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LPY510ALTR
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Stored Energy Two-Axis Free Gyroscope 360° - G-070 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details